Panasonic Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic ERJ-U08D68R1V

Description
CHIP RES, THICK FILM, 68R1, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68R1, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic - 67AC2643 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic
67AC2643
Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic 67AC2643
CHIP RES, THICK FILM, 68R1, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic - 65AC9799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic
65AC9799
Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic 65AC9799
CHIP RES, THICK FILM, 68R1, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2643
Product Name Chip Res, Thick Film, 68R1, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers