Panasonic Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic ERJ-U08D68R0V

Description
CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic - 67AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic
67AC5681
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic 67AC5681
CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic - 65AC9798 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic
65AC9798
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic 65AC9798
CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5681
Product Name Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers