Panasonic Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic ERJ-U08D6813V

Description
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic - 66AC3799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic
66AC3799
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic 66AC3799
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic - 65AC9800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic
65AC9800
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic 65AC9800
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3799
Product Name Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers