Panasonic Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic ERJ-U08D6043V

Description
CHIP RES, THICK FILM, 604K, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 604K, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic - 66AC8666 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic
66AC8666
Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic 66AC8666
CHIP RES, THICK FILM, 604K, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic - 67AC0101 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic
67AC0101
Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic 67AC0101
CHIP RES, THICK FILM, 604K, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8666
Product Name Chip Res, Thick Film, 604K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details