CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm;
CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC1788 |
| Product Name | Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 60400 ohms |