Panasonic Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic ERJ-U08D6040V

Description
CHIP RES, THICK FILM, 604R, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 604R, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic - 66AC1787 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic
66AC1787
Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic 66AC1787
CHIP RES, THICK FILM, 604R, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic - 66AC1786 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic
66AC1786
Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic 66AC1786
CHIP RES, THICK FILM, 604R, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1787
Product Name Chip Res, Thick Film, 604R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details