Panasonic Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic ERJ-U08D59R0V

Description
CHIP RES, THICK FILM, 59R, 0.25W, 1206; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 59R, 0.25W, 1206; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic - 65AC8386 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic
65AC8386
Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic 65AC8386
CHIP RES, THICK FILM, 59R, 0.25W, 1206; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 59R, 0.25W, 1206; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic - 66AC1785 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic
66AC1785
Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic 66AC1785
CHIP RES, THICK FILM, 59R, 0.25W, 1206; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 59R, 0.25W, 1206; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8386
Product Name Chip Res, Thick Film, 59R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details