Panasonic Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic ERJ-U08D5762V

Description
CHIP RES, THICK FILM, 57K6, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 57K6, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic - 67AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic
67AC0098
Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic 67AC0098
CHIP RES, THICK FILM, 57K6, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57K6, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic - 67AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic
67AC0099
Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic 67AC0099
CHIP RES, THICK FILM, 57K6, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57K6, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0098
Product Name Chip Res, Thick Film, 57K6, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details