Panasonic Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic ERJ-U08D56R2V

Description
CHIP RES, THICK FILM, 56R2, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56R2, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic - 66AC1782 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic
66AC1782
Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic 66AC1782
CHIP RES, THICK FILM, 56R2, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56R2, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic - 65AC9789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic
65AC9789
Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic 65AC9789
CHIP RES, THICK FILM, 56R2, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56R2, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1782
Product Name Chip Res, Thick Film, 56R2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details