Panasonic Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic ERJ-U08D5492V

Description
CHIP RES, THICK FILM, 54K9, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 54K9, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic - 67AC2630 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic
67AC2630
Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic 67AC2630
CHIP RES, THICK FILM, 54K9, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic - 65AC9786 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic
65AC9786
Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic 65AC9786
CHIP RES, THICK FILM, 54K9, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2630
Product Name Chip Res, Thick Film, 54K9, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers