Panasonic Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic ERJ-U08D5490V

Description
CHIP RES, THICK FILM, 549R, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 549R, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic - 67AC5667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic
67AC5667
Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic 67AC5667
CHIP RES, THICK FILM, 549R, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic - 67AC5666 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic
67AC5666
Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic 67AC5666
CHIP RES, THICK FILM, 549R, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5667
Product Name Chip Res, Thick Film, 549R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details