Panasonic Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic ERJ-U08D5233V

Description
CHIP RES, THICK FILM, 523K, 0.25W, 1206; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523K, 0.25W, 1206; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic - 66AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic
66AC8658
Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic 66AC8658
CHIP RES, THICK FILM, 523K, 0.25W, 1206; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.25W, 1206; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic - 66AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic
66AC5781
Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic 66AC5781
CHIP RES, THICK FILM, 523K, 0.25W, 1206; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.25W, 1206; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8658
Product Name Chip Res, Thick Film, 523K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 523000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details