Panasonic Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic ERJ-U08D4993V

Description
CHIP RES, THICK FILM, 499K, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 499K, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic - 66AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic
66AC5776
Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic 66AC5776
CHIP RES, THICK FILM, 499K, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic - 66AC5777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic
66AC5777
Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic 66AC5777
CHIP RES, THICK FILM, 499K, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5776
Product Name Chip Res, Thick Film, 499K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details