Panasonic Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic ERJ-U08D4991V

Description
CHIP RES, THICK FILM, 4K99, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K99, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic - 66AC5775 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic
66AC5775
Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic 66AC5775
CHIP RES, THICK FILM, 4K99, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K99, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic - 66AC5774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic
66AC5774
Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic 66AC5774
CHIP RES, THICK FILM, 4K99, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K99, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5775
Product Name Chip Res, Thick Film, 4K99, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details