Panasonic Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic ERJ-U08D4873V

Description
CHIP RES, THICK FILM, 487K, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487K, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic - 66AC3781 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic
66AC3781
Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic 66AC3781
CHIP RES, THICK FILM, 487K, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic - 66AC3780 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic
66AC3780
Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic 66AC3780
CHIP RES, THICK FILM, 487K, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3781
Product Name Chip Res, Thick Film, 487K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details