Panasonic Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic ERJ-U08D4871V

Description
CHIP RES, THICK FILM, 4K87, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K87, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic - 66AC7200 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic
66AC7200
Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic 66AC7200
CHIP RES, THICK FILM, 4K87, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K87, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic - 67AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic
67AC0089
Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic 67AC0089
CHIP RES, THICK FILM, 4K87, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K87, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7200
Product Name Chip Res, Thick Film, 4K87, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers