Panasonic Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic ERJ-U08D47R0V

Description
CHIP RES, THICK FILM, 47R, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47R, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic - 65AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic
65AC9779
Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic 65AC9779
CHIP RES, THICK FILM, 47R, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic - 66AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic
66AC8651
Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic 66AC8651
CHIP RES, THICK FILM, 47R, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9779
Product Name Chip Res, Thick Film, 47R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details