Panasonic Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic ERJ-U08D4641V

Description
CHIP RES, THICK FILM, 4K64, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K64, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic - 66AC3776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic
66AC3776
Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic 66AC3776
CHIP RES, THICK FILM, 4K64, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K64, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic - 67AC1285 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic
67AC1285
Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic 67AC1285
CHIP RES, THICK FILM, 4K64, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K64, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3776
Product Name Chip Res, Thick Film, 4K64, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details