Panasonic Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic ERJ-U08D45R3V

Description
CHIP RES, THICK FILM, 45R3, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 45R3, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic - 66AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic
66AC7197
Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic 66AC7197
CHIP RES, THICK FILM, 45R3, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45R3, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic - 66AC8650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic
66AC8650
Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic 66AC8650
CHIP RES, THICK FILM, 45R3, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45R3, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7197
Product Name Chip Res, Thick Film, 45R3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details