Panasonic Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic ERJ-U08D4530V

Description
CHIP RES, THICK FILM, 453R, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 453R, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic - 65AC8379 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic
65AC8379
Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic 65AC8379
CHIP RES, THICK FILM, 453R, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic - 65AC9776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic
65AC9776
Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic 65AC9776
CHIP RES, THICK FILM, 453R, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8379
Product Name Chip Res, Thick Film, 453R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details