Panasonic Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic ERJ-U08D43R0V

Description
CHIP RES, THICK FILM, 43R, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43R, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic - 65AC8377 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic
65AC8377
Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic 65AC8377
CHIP RES, THICK FILM, 43R, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic - 66AC1767 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic
66AC1767
Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic 66AC1767
CHIP RES, THICK FILM, 43R, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8377
Product Name Chip Res, Thick Film, 43R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details