Panasonic Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic ERJ-U08D4323V

Description
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic - 66AC1768 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic
66AC1768
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic 66AC1768
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic - 66AC5769 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic
66AC5769
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic 66AC5769
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1768
Product Name Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details