Panasonic Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic ERJ-U08D4302V

Description
CHIP RES, THICK FILM, 43K, 0.25W, 1206; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K, 0.25W, 1206; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic - 67AC5657 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic
67AC5657
Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic 67AC5657
CHIP RES, THICK FILM, 43K, 0.25W, 1206; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.25W, 1206; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic - 65AC9773 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic
65AC9773
Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic 65AC9773
CHIP RES, THICK FILM, 43K, 0.25W, 1206; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.25W, 1206; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5657
Product Name Chip Res, Thick Film, 43K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers