Panasonic Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic ERJ-U08D4222V

Description
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic - 67AC0083 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic
67AC0083
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic 67AC0083
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic - 66AC8646 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic
66AC8646
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic 66AC8646
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0083
Product Name Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details