Panasonic Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic ERJ-U08D39R0V

Description
CHIP RES, THICK FILM, 39R, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic - 66AC3770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic
66AC3770
Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic 66AC3770
CHIP RES, THICK FILM, 39R, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic - 65AC9766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic
65AC9766
Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic 65AC9766
CHIP RES, THICK FILM, 39R, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3770
Product Name Chip Res, Thick Film, 39R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details