Panasonic Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic ERJ-U08D38R3V

Description
CHIP RES, THICK FILM, 38R3, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38R3, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic - 67AC0079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic
67AC0079
Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic 67AC0079
CHIP RES, THICK FILM, 38R3, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic - 65AC8374 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic
65AC8374
Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic 65AC8374
CHIP RES, THICK FILM, 38R3, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0079
Product Name Chip Res, Thick Film, 38R3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details