Panasonic Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic ERJ-U08D3831V

Description
CHIP RES, THICK FILM, 3K83, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K83, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic - 66AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic
66AC1760
Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic 66AC1760
CHIP RES, THICK FILM, 3K83, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic - 66AC1761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic
66AC1761
Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic 66AC1761
CHIP RES, THICK FILM, 3K83, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1760
Product Name Chip Res, Thick Film, 3K83, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details