Panasonic Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic ERJ-U08D37R4V

Description
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic - 66AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic
66AC1759
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic 66AC1759
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic - 66AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic
66AC5761
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic 66AC5761
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1759
Product Name Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details