Panasonic Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic ERJ-U08D3742V

Description
CHIP RES, THICK FILM, 37K4, 0.25W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 37K4, 0.25W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic - 67AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic
67AC2609
Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic 67AC2609
CHIP RES, THICK FILM, 37K4, 0.25W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.25W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic - 67AC2608 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic
67AC2608
Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic 67AC2608
CHIP RES, THICK FILM, 37K4, 0.25W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.25W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2609
Product Name Chip Res, Thick Film, 37K4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details