Panasonic Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic ERJ-U08D3741V

Description
CHIP RES, THICK FILM, 3K74, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K74, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic - 67AC2607 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic
67AC2607
Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic 67AC2607
CHIP RES, THICK FILM, 3K74, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic - 66AC3767 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic
66AC3767
Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic 66AC3767
CHIP RES, THICK FILM, 3K74, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2607
Product Name Chip Res, Thick Film, 3K74, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details