Panasonic Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic ERJ-U08D3651V

Description
CHIP RES, THICK FILM, 3K65, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K65, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic - 66AC1757 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic
66AC1757
Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic 66AC1757
CHIP RES, THICK FILM, 3K65, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K65, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic - 67AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic
67AC5646
Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic 67AC5646
CHIP RES, THICK FILM, 3K65, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K65, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1757
Product Name Chip Res, Thick Film, 3K65, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details