Panasonic Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic ERJ-U08D3482V

Description
CHIP RES, THICK FILM, 34K8, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34K8, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic - 67AC5642 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic
67AC5642
Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic 67AC5642
CHIP RES, THICK FILM, 34K8, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K8, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic - 67AC5641 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic
67AC5641
Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic 67AC5641
CHIP RES, THICK FILM, 34K8, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K8, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5642
Product Name Chip Res, Thick Film, 34K8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details