Panasonic Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic ERJ-U08D3481V

Description
CHIP RES, THICK FILM, 3K48, 0.25W, 1206; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K48, 0.25W, 1206; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic - 66AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic
66AC5757
Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic 66AC5757
CHIP RES, THICK FILM, 3K48, 0.25W, 1206; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K48, 0.25W, 1206; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic - 67AC5640 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic
67AC5640
Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic 67AC5640
CHIP RES, THICK FILM, 3K48, 0.25W, 1206; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K48, 0.25W, 1206; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5757
Product Name Chip Res, Thick Film, 3K48, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details