Panasonic Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic ERJ-U08D3323V

Description
CHIP RES, THICK FILM, 332K, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 332K, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic - 67AC1267 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic
67AC1267
Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic 67AC1267
CHIP RES, THICK FILM, 332K, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic - 66AC8635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic
66AC8635
Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic 66AC8635
CHIP RES, THICK FILM, 332K, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1267
Product Name Chip Res, Thick Film, 332K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details