Panasonic Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic ERJ-U08D3241V

Description
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic - 65AC9756 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic
65AC9756
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic 65AC9756
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic - 67AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic
67AC2599
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic 67AC2599
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9756
Product Name Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details