Panasonic Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic ERJ-U08D3163V

Description
CHIP RES, THICK FILM, 316K, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316K, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic - 67AC0071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic
67AC0071
Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic 67AC0071
CHIP RES, THICK FILM, 316K, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316K, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic - 66AC3758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic
66AC3758
Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic 66AC3758
CHIP RES, THICK FILM, 316K, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316K, 0.25W, 1206; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0071
Product Name Chip Res, Thick Film, 316K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details