Panasonic Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic ERJ-U08D30R9V

Description
CHIP RES, THICK FILM, 30R9, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R9, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic - 66AC5750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic
66AC5750
Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic 66AC5750
CHIP RES, THICK FILM, 30R9, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R9, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic - 66AC8629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic
66AC8629
Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic 66AC8629
CHIP RES, THICK FILM, 30R9, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R9, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5750
Product Name Chip Res, Thick Film, 30R9, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details