Panasonic Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic ERJ-U08D30R0V

Description
CHIP RES, THICK FILM, 30R, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic - 67AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic
67AC0067
Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic 67AC0067
CHIP RES, THICK FILM, 30R, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic - 66AC5748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic
66AC5748
Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic 66AC5748
CHIP RES, THICK FILM, 30R, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0067
Product Name Chip Res, Thick Film, 30R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details