Panasonic Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic ERJ-U08D3013V

Description
CHIP RES, THICK FILM, 301K, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 301K, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic - 66AC8631 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic
66AC8631
Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic 66AC8631
CHIP RES, THICK FILM, 301K, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 301K, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic - 67AC0069 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic
67AC0069
Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic 67AC0069
CHIP RES, THICK FILM, 301K, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 301K, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8631
Product Name Chip Res, Thick Film, 301K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details