Panasonic Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic ERJ-U08D29R4V

Description
CHIP RES, THICK FILM, 29R4, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29R4, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic - 66AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic
66AC1741
Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic 66AC1741
CHIP RES, THICK FILM, 29R4, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic - 66AC7191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic
66AC7191
Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic 66AC7191
CHIP RES, THICK FILM, 29R4, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1741
Product Name Chip Res, Thick Film, 29R4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers