Panasonic Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic ERJ-U08D2940V

Description
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic - 67AC1264 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic
67AC1264
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic 67AC1264
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic - 66AC5747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic
66AC5747
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic 66AC5747
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1264
Product Name Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details