Panasonic Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic ERJ-U08D28R7V

Description
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic - 67AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic
67AC0066
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic 67AC0066
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic - 66AC8625 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic
66AC8625
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic 66AC8625
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0066
Product Name Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details