Panasonic Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic ERJ-U08D2801V

Description
CHIP RES, THICK FILM, 2K8, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K8, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic - 67AC5633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic
67AC5633
Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic 67AC5633
CHIP RES, THICK FILM, 2K8, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K8, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic - 65AC9747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic
65AC9747
Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic 65AC9747
CHIP RES, THICK FILM, 2K8, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K8, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5633
Product Name Chip Res, Thick Film, 2K8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details