Panasonic Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic ERJ-U08D27R0V

Description
CHIP RES, THICK FILM, 27R, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27R, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic - 66AC8624 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic
66AC8624
Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic 66AC8624
CHIP RES, THICK FILM, 27R, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic - 66AC3750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic
66AC3750
Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic 66AC3750
CHIP RES, THICK FILM, 27R, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8624
Product Name Chip Res, Thick Film, 27R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details