Panasonic Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic ERJ-U08D2673V

Description
CHIP RES, THICK FILM, 267K, 0.25W, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 267K, 0.25W, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic - 65AC9745 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic
65AC9745
Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic 65AC9745
CHIP RES, THICK FILM, 267K, 0.25W, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 0.25W, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic - 67AC0063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic
67AC0063
Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic 67AC0063
CHIP RES, THICK FILM, 267K, 0.25W, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 0.25W, 1206; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9745
Product Name Chip Res, Thick Film, 267K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers