Panasonic Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic ERJ-U08D2671V

Description
CHIP RES, THICK FILM, 2K67, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K67, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic - 67AC2588 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic
67AC2588
Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic 67AC2588
CHIP RES, THICK FILM, 2K67, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic - 66AC1736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic
66AC1736
Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic 66AC1736
CHIP RES, THICK FILM, 2K67, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2588
Product Name Chip Res, Thick Film, 2K67, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details