Panasonic Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic ERJ-U08D24R3V

Description
CHIP RES, THICK FILM, 24R3, 0.25W, 1206; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R3, 0.25W, 1206; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic - 65AC9740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic
65AC9740
Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic 65AC9740
CHIP RES, THICK FILM, 24R3, 0.25W, 1206; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R3, 0.25W, 1206; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic - 66AC7186 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic
66AC7186
Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic 66AC7186
CHIP RES, THICK FILM, 24R3, 0.25W, 1206; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R3, 0.25W, 1206; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9740
Product Name Chip Res, Thick Film, 24R3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details