Panasonic Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic ERJ-U08D2433V

Description
CHIP RES, THICK FILM, 243K, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243K, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic - 66AC3746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic
66AC3746
Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic 66AC3746
CHIP RES, THICK FILM, 243K, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic - 67AC5628 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic
67AC5628
Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic 67AC5628
CHIP RES, THICK FILM, 243K, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3746
Product Name Chip Res, Thick Film, 243K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers