Panasonic Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic ERJ-U08D2400V

Description
CHIP RES, THICK FILM, 240R, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 240R, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic - 67AC2583 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic
67AC2583
Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic 67AC2583
CHIP RES, THICK FILM, 240R, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic - 65AC8359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic
65AC8359
Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic 65AC8359
CHIP RES, THICK FILM, 240R, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2583
Product Name Chip Res, Thick Film, 240R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers