Panasonic Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic ERJ-U08D2372V

Description
CHIP RES, THICK FILM, 23K7, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K7, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic - 67AC5624 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic
67AC5624
Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic 67AC5624
CHIP RES, THICK FILM, 23K7, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic - 66AC5736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic
66AC5736
Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic 66AC5736
CHIP RES, THICK FILM, 23K7, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5624
Product Name Chip Res, Thick Film, 23K7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers